Vishay Intertechnology, Inc. Through Hole Resistors RL20S121JBSL

Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S121JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S121JBSL-ND
Through Hole Resistors RL20S121JBSL-ND
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 120 OHM 1/2W 5% AXIAL - RL20S121JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W 5% AXIAL
RL20S121JBSL
RES 120 OHM 1/2W 5% AXIAL RL20S121JBSL
RES 120ohm 1/2W 5% AXIAL

RES 120ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S121JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S121JBSL
Through Hole Resistors RL20S121JBSL
RES 120 OHM 1/2W 5% AXIAL

RES 120 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S121JBSL-ND RL20S121JBSL RL20S121JBSL
Product Name Through Hole Resistors RES 120 OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details