Vishay Intertechnology, Inc. RES 120 OHM 1/2W 2% AXIAL RL20S121GBSL

Description
RES 120ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/2W 2% AXIAL - RL20S121GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W 2% AXIAL
RL20S121GBSL
RES 120 OHM 1/2W 2% AXIAL RL20S121GBSL
RES 120ohm 1/2W 2% AXIAL

RES 120ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S121GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S121GBSL-ND
Through Hole Resistors RL20S121GBSL-ND
120 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S121GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S121GBSL
Through Hole Resistors RL20S121GBSL
RES 120 OHM 1/2W 2% AXIAL

RES 120 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S121GBSL RL20S121GBSL-ND RL20S121GBSL
Product Name RES 120 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details