Vishay Intertechnology, Inc. RES 120 OHM 1/2W 2% AXIAL RL20S121GB14

Description
RES 120ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/2W 2% AXIAL - RL20S121GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W 2% AXIAL
RL20S121GB14
RES 120 OHM 1/2W 2% AXIAL RL20S121GB14
RES 120ohm 1/2W 2% AXIAL

RES 120ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S121GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S121GB14-ND
Through Hole Resistors RL20S121GB14-ND
120 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S121GB14 RL20S121GB14-ND
Product Name RES 120 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers