Vishay Intertechnology, Inc. RES 12 OHM 1/2W 2% AXIAL RL20S120GBSL

Description
RES 12ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1/2W 2% AXIAL - RL20S120GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/2W 2% AXIAL
RL20S120GBSL
RES 12 OHM 1/2W 2% AXIAL RL20S120GBSL
RES 12ohm 1/2W 2% AXIAL

RES 12ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S120GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S120GBSL-ND
Through Hole Resistors RL20S120GBSL-ND
12 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S120GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S120GBSL
Through Hole Resistors RL20S120GBSL
RES 12 OHM 1/2W 2% AXIAL

RES 12 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S120GBSL RL20S120GBSL-ND RL20S120GBSL
Product Name RES 12 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details