Vishay Intertechnology, Inc. RES 11K OHM 1/2W 2% AXIAL RL20S113GRE6

Description
RES 11Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/2W 2% AXIAL - RL20S113GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/2W 2% AXIAL
RL20S113GRE6
RES 11K OHM 1/2W 2% AXIAL RL20S113GRE6
RES 11Kohm 1/2W 2% AXIAL

RES 11Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S113GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S113GRE6-ND
Through Hole Resistors RL20S113GRE6-ND
11 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S113GRE6 RL20S113GRE6-ND
Product Name RES 11K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details