Vishay Intertechnology, Inc. RES 11K OHM 1/2W 2% AXIAL RL20S113GBSL

Description
RES 11Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/2W 2% AXIAL - RL20S113GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/2W 2% AXIAL
RL20S113GBSL
RES 11K OHM 1/2W 2% AXIAL RL20S113GBSL
RES 11Kohm 1/2W 2% AXIAL

RES 11Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S113GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S113GBSL-ND
Through Hole Resistors RL20S113GBSL-ND
11 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S113GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S113GBSL
Through Hole Resistors RL20S113GBSL
RES 11K OHM 1/2W 2% AXIAL

RES 11K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S113GBSL RL20S113GBSL-ND RL20S113GBSL
Product Name RES 11K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 11000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details