Vishay Intertechnology, Inc. RES 110 OHM 1/2W 5% AXIAL RL20S111JRSL

Description
RES 110ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/2W 5% AXIAL - RL20S111JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/2W 5% AXIAL
RL20S111JRSL
RES 110 OHM 1/2W 5% AXIAL RL20S111JRSL
RES 110ohm 1/2W 5% AXIAL

RES 110ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S111JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S111JRSL-ND
Through Hole Resistors RL20S111JRSL-ND
110 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S111JRSL RL20S111JRSL-ND
Product Name RES 110 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details