Vishay Intertechnology, Inc. Through Hole Resistors RL20S111JBSL

Description
110 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
110 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S111JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S111JBSL-ND
Through Hole Resistors RL20S111JBSL-ND
110 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 110 OHM 1/2W 5% AXIAL - RL20S111JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/2W 5% AXIAL
RL20S111JBSL
RES 110 OHM 1/2W 5% AXIAL RL20S111JBSL
RES 110ohm 1/2W 5% AXIAL

RES 110ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S111JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S111JBSL
Through Hole Resistors RL20S111JBSL
RES 110 OHM 1/2W 5% AXIAL

RES 110 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S111JBSL-ND RL20S111JBSL RL20S111JBSL
Product Name Through Hole Resistors RES 110 OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details