Vishay Intertechnology, Inc. RES 110 OHM 1/2W 2% AXIAL RL20S111GBSL

Description
RES 110ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/2W 2% AXIAL - RL20S111GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/2W 2% AXIAL
RL20S111GBSL
RES 110 OHM 1/2W 2% AXIAL RL20S111GBSL
RES 110ohm 1/2W 2% AXIAL

RES 110ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S111GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S111GBSL-ND
Through Hole Resistors RL20S111GBSL-ND
110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S111GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S111GBSL
Through Hole Resistors RL20S111GBSL
RES 110 OHM 1/2W 2% AXIAL

RES 110 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S111GBSL RL20S111GBSL-ND RL20S111GBSL
Product Name RES 110 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details