Vishay Intertechnology, Inc. Through Hole Resistors RL20S110JBSL

Description
11 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S110JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S110JBSL-ND
Through Hole Resistors RL20S110JBSL-ND
11 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11 OHM 1/2W 5% AXIAL - RL20S110JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/2W 5% AXIAL
RL20S110JBSL
RES 11 OHM 1/2W 5% AXIAL RL20S110JBSL
RES 11ohm 1/2W 5% AXIAL

RES 11ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S110JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S110JBSL
Through Hole Resistors RL20S110JBSL
RES 11 OHM 1/2W 5% AXIAL

RES 11 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S110JBSL-ND RL20S110JBSL RL20S110JBSL
Product Name Through Hole Resistors RES 11 OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details