Vishay Intertechnology, Inc. RES 100K OHM 1/2W 5% AXIAL RL20S104JBSL

Description
RES 100Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W 5% AXIAL - RL20S104JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W 5% AXIAL
RL20S104JBSL
RES 100K OHM 1/2W 5% AXIAL RL20S104JBSL
RES 100Kohm 1/2W 5% AXIAL

RES 100Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S104JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S104JBSL-ND
Through Hole Resistors RL20S104JBSL-ND
100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S104JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S104JBSL
Through Hole Resistors RL20S104JBSL
RES 100K OHM 1/2W 5% AXIAL

RES 100K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S104JBSL RL20S104JBSL-ND RL20S104JBSL
Product Name RES 100K OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details