Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S104JB14

Description
Res Metal Film 100K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk - RL20S104JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
RL20S104JB14
Res Metal Film 100K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S104JB14
Res Metal Film 100K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 100K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RL20S104JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S104JB14-ND
Through Hole Resistors RL20S104JB14-ND
100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S104JB14 RL20S104JB14-ND
Product Name Res Metal Film 100K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers