Vishay Intertechnology, Inc. RES 100K OHM 1/2W 2% AXIAL RL20S104GB14

Description
RES 100Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W 2% AXIAL - RL20S104GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W 2% AXIAL
RL20S104GB14
RES 100K OHM 1/2W 2% AXIAL RL20S104GB14
RES 100Kohm 1/2W 2% AXIAL

RES 100Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL20S104GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S104GB14-ND
Through Hole Resistors 541-RL20S104GB14-ND
100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor Metal Film, 100Kohm, 500Mw, ±2%; Resistance Vishay - 52C4872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 100Kohm, 500Mw, ±2%; Resistance Vishay
52C4872
Resistor Metal Film, 100Kohm, 500Mw, ±2%; Resistance Vishay 52C4872
RESISTOR METAL FILM, 100KOHM, 500mW, ±2%; Resistance:100kohm; Product Range:RL Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR METAL FILM, 100KOHM, 500mW, ±2%; Resistance:100kohm; Product Range:RL Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL20S104GB14 541-RL20S104GB14-ND 52C4872
Product Name RES 100K OHM 1/2W 2% AXIAL Through Hole Resistors Resistor Metal Film, 100Kohm, 500Mw, ±2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers