The RL20S103JBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed for military applications and qualified under MIL-R-10509 and MIL-PRF-22684 standards. It has a power rating of 0.50 watts at 70 °C and a maximum working voltage of 350 volts. The resistance range for this model is from 4.3 kΩ to 470 kΩ, with a tolerance of ±5%. This resistor features a very low noise level of -40 dB and a low voltage coefficient of 5 ppm/V, making it suitable for precision applications. It operates within a temperature range of -65 °C to +175 °C and is constructed with a flame-retardant epoxy coating for enhanced moisture protection. The RL20S103JBSL is also characterized by high insulation resistance, exceeding 10^10 ohms when dry. Engineers looking for reliable, high-performance resistors for military or precision applications may find this product suitable for their needs.
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 10Kohm 1/2W 5% AXIAL
RES 10K OHM 1/2W 5% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RL20S103JBSL-ND | RL20S103JBSL | RL20S103JBSL |
| Product Name | Through Hole Resistors | RES 10K OHM 1/2W 5% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |