Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole RL20S103GB14

Description
Res Metal Film 10K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole - RL20S103GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole
RL20S103GB14
Res Metal Film 10K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole RL20S103GB14
Res Metal Film 10K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole

Res Metal Film 10K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RL20S103GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S103GB14-ND
Through Hole Resistors 541-RL20S103GB14-ND
10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S103GB14 541-RL20S103GB14-ND
Product Name Res Metal Film 10K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers