Vishay Intertechnology, Inc. RES 1K OHM 1/2W 5% AXIAL RL20S102JBSL

Description
RES 1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W 5% AXIAL - RL20S102JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 5% AXIAL
RL20S102JBSL
RES 1K OHM 1/2W 5% AXIAL RL20S102JBSL
RES 1Kohm 1/2W 5% AXIAL

RES 1Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S102JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S102JBSL-ND
Through Hole Resistors RL20S102JBSL-ND
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S102JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S102JBSL
Through Hole Resistors RL20S102JBSL
RES 1K OHM 1/2W 5% AXIAL

RES 1K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S102JBSL RL20S102JBSL-ND RL20S102JBSL
Product Name RES 1K OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details