Vishay Intertechnology, Inc. Res Metal Film 1K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole RL20S102GB14

Description
Res Metal Film 1K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole - RL20S102GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole
RL20S102GB14
Res Metal Film 1K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole RL20S102GB14
Res Metal Film 1K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole

Res Metal Film 1K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RL20S102GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S102GB14-ND
Through Hole Resistors 541-RL20S102GB14-ND
1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors 1/2watt 1Kohms 2% - 873-RL20S102GB14 - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors 1/2watt 1Kohms 2%
873-RL20S102GB14
Metal Film Resistors 1/2watt 1Kohms 2% 873-RL20S102GB14
Metal Film Resistors 1/2watt 1Kohms 2%

Metal Film Resistors 1/2watt 1Kohms 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S102GB14 541-RL20S102GB14-ND 873-RL20S102GB14
Product Name Res Metal Film 1K Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole Through Hole Resistors Metal Film Resistors 1/2watt 1Kohms 2%
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads; Through Hole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details