Vishay Intertechnology, Inc. Through Hole Resistors RL20S101JBSL

Description
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S101JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S101JBSL-ND
Through Hole Resistors RL20S101JBSL-ND
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100 OHM 1/2W 5% AXIAL - RL20S101JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 5% AXIAL
RL20S101JBSL
RES 100 OHM 1/2W 5% AXIAL RL20S101JBSL
RES 100ohm 1/2W 5% AXIAL

RES 100ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S101JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S101JBSL
Through Hole Resistors RL20S101JBSL
RES 100 OHM 1/2W 5% AXIAL

RES 100 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S101JBSL-ND RL20S101JBSL RL20S101JBSL
Product Name Through Hole Resistors RES 100 OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details