Vishay Intertechnology, Inc. Res Metal Film 100 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S101JB14

Description
Res Metal Film 100 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 100 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk - RL20S101JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
RL20S101JB14
Res Metal Film 100 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S101JB14
Res Metal Film 100 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 100 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RL20S101JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S101JB14-ND
Through Hole Resistors RL20S101JB14-ND
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S101JB14 RL20S101JB14-ND
Product Name Res Metal Film 100 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details