Vishay Intertechnology, Inc. Through Hole Resistors RL20S101GRE6

Description
100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RL20S101GRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S101GRE6TR-ND
Through Hole Resistors 541-RL20S101GRE6TR-ND
100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RL20S101GRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S101GRE6CT-ND
Through Hole Resistors 541-RL20S101GRE6CT-ND
100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 100 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S101GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S101GRE6
Res Metal Film 100 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S101GRE6
Res Metal Film 100 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 100 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RL20S101GRE6TR-ND RL20S101GRE6
Product Name Through Hole Resistors Res Metal Film 100 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details