Vishay Intertechnology, Inc. RES 10 OHM 1/2W 5% AXIAL RL20S100JBSL

Description
RES 10ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/2W 5% AXIAL - RL20S100JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W 5% AXIAL
RL20S100JBSL
RES 10 OHM 1/2W 5% AXIAL RL20S100JBSL
RES 10ohm 1/2W 5% AXIAL

RES 10ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S100JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S100JBSL-ND
Through Hole Resistors RL20S100JBSL-ND
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S100JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S100JBSL
Through Hole Resistors RL20S100JBSL
RES 10 OHM 1/2W 5% AXIAL

RES 10 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S100JBSL RL20S100JBSL-ND RL20S100JBSL
Product Name RES 10 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details