Vishay Precision Group Metal Film Resistors - RL20S100GRE5

Description
Metal Film Resistors - Through Hole 1/2watt 10ohms 2%
Request a Quote
Description
Metal Film Resistors - Through Hole 1/2watt 10ohms 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RL20S100GRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RL20S100GRE5
Metal Film Resistors - RL20S100GRE5
Metal Film Resistors - Through Hole 1/2watt 10ohms 2%

Metal Film Resistors - Through Hole 1/2watt 10ohms 2%

Supplier's Site
Resistor, Metal Film, 10 Ohm, 500Mw, 2%; Leaded Process Compatible Vishay - 83R8764 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10 Ohm, 500Mw, 2%; Leaded Process Compatible Vishay
83R8764
Resistor, Metal Film, 10 Ohm, 500Mw, 2%; Leaded Process Compatible Vishay 83R8764
RESISTOR, METAL FILM, 10 OHM, 500MW, 2%; Leaded Process Compatible:No; No. of Pins:2; Peak Reflow Compatible (260 C):No; Power Rating:500mW; Resistance:10ohm; Resistance Tolerance:± 2%; Resistor Element Material:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 10 OHM, 500MW, 2%; Leaded Process Compatible:No; No. of Pins:2; Peak Reflow Compatible (260 C):No; Power Rating:500mW; Resistance:10ohm; Resistance Tolerance:± 2%; Resistor Element Material:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RL20S100GRE5 83R8764
Product Name Metal Film Resistors - Resistor, Metal Film, 10 Ohm, 500Mw, 2%; Leaded Process Compatible Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details