The RL20S100GBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed for military applications and qualified under MIL-R-10509 and MIL-PRF-22684 standards. It has a power rating of 0.50 watts at 70 °C and a maximum working voltage of 350 volts. The resistor offers a resistance range from 4.3 to 470 kΩ with a tolerance of ± 2% and is characterized by a low temperature coefficient of ± 100 ppm/°C. It operates effectively within a temperature range of -65 °C to +175 °C and features a flame-retardant epoxy coating for enhanced moisture protection. The RL20S100GBSL is suitable for applications requiring precision and reliability in demanding environments.
10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 10ohm 1/2W 2% AXIAL
RES 10 OHM 1/2W 2% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RL20S100GBSL-ND | RL20S100GBSL | RL20S100GBSL |
| Product Name | Through Hole Resistors | RES 10 OHM 1/2W 2% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |