Vishay Intertechnology, Inc. Res Metal Film 9.5K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk RL07S952GB14

Description
Res Metal Film 9.5K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 9.5K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 9.5K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk - RL07S952GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9.5K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
RL07S952GB14
Res Metal Film 9.5K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk RL07S952GB14
Res Metal Film 9.5K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 9.5K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RL07S952GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S952GB14-ND
Through Hole Resistors RL07S952GB14-ND
9.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 9.5K 2% T-00 Rl07S952G B14 Vishay - 64K3022 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 9.5K 2% T-00 Rl07S952G B14 Vishay
64K3022
Cmf-07 9.5K 2% T-00 Rl07S952G B14 Vishay 64K3022
CMF-07 9.5K 2% T-00 RL07S952G B14

CMF-07 9.5K 2% T-00 RL07S952G B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL07S952GB14 RL07S952GB14-ND 64K3022
Product Name Res Metal Film 9.5K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cmf-07 9.5K 2% T-00 Rl07S952G B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details