Vishay Intertechnology, Inc. Through Hole Resistors RL07S913GBSL

Description
91 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
91 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S913GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S913GBSL-ND
Through Hole Resistors RL07S913GBSL-ND
91 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

91 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 91K OHM 1/4W 2% AXIAL - RL07S913GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 1/4W 2% AXIAL
RL07S913GBSL
RES 91K OHM 1/4W 2% AXIAL RL07S913GBSL
RES 91Kohm 1/4W 2% AXIAL

RES 91Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S913GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S913GBSL
Through Hole Resistors RL07S913GBSL
RES 91K OHM 1/4W 2% AXIAL

RES 91K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S913GBSL-ND RL07S913GBSL RL07S913GBSL
Product Name Through Hole Resistors RES 91K OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details