Vishay Intertechnology, Inc. RES 9.1K OHM 1/4W 2% AXIAL RL07S912GRSL

Description
RES 9.1Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 9.1Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 1/4W 2% AXIAL - RL07S912GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1/4W 2% AXIAL
RL07S912GRSL
RES 9.1K OHM 1/4W 2% AXIAL RL07S912GRSL
RES 9.1Kohm 1/4W 2% AXIAL

RES 9.1Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S912GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S912GRSL-ND
Through Hole Resistors RL07S912GRSL-ND
9.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S912GRSL RL07S912GRSL-ND
Product Name RES 9.1K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details