Vishay Intertechnology, Inc. RES 910 OHM 1/4W 2% AXIAL RL07S911GRSL

Description
RES 910ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 910ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/4W 2% AXIAL - RL07S911GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/4W 2% AXIAL
RL07S911GRSL
RES 910 OHM 1/4W 2% AXIAL RL07S911GRSL
RES 910ohm 1/4W 2% AXIAL

RES 910ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S911GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S911GRSL-ND
Through Hole Resistors RL07S911GRSL-ND
910 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

910 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S911GRSL RL07S911GRSL-ND
Product Name RES 910 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details