Vishay Intertechnology, Inc. RES 91 OHM 1/4W 5% AXIAL RL07S910JRSL

Description
RES 91ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 91ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 1/4W 5% AXIAL - RL07S910JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 1/4W 5% AXIAL
RL07S910JRSL
RES 91 OHM 1/4W 5% AXIAL RL07S910JRSL
RES 91ohm 1/4W 5% AXIAL

RES 91ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S910JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S910JRSL-ND
Through Hole Resistors RL07S910JRSL-ND
91 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

91 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S910JRSL RL07S910JRSL-ND
Product Name RES 91 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91 ohms 91 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers