Vishay Intertechnology, Inc. RES 8.2K OHM 1/4W 2% AXIAL RL07S822GR36

Description
RES 8.2Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/4W 2% AXIAL - RL07S822GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/4W 2% AXIAL
RL07S822GR36
RES 8.2K OHM 1/4W 2% AXIAL RL07S822GR36
RES 8.2Kohm 1/4W 2% AXIAL

RES 8.2Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S822GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S822GR36-ND
Through Hole Resistors RL07S822GR36-ND
8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S822GR36 RL07S822GR36-ND
Product Name RES 8.2K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details