Vishay Intertechnology, Inc. RES 8.2K OHM 1/4W 2% AXIAL RL07S822GB14

Description
RES 8.2Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/4W 2% AXIAL - RL07S822GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/4W 2% AXIAL
RL07S822GB14
RES 8.2K OHM 1/4W 2% AXIAL RL07S822GB14
RES 8.2Kohm 1/4W 2% AXIAL

RES 8.2Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S822GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S822GB14-ND
Through Hole Resistors 541-RL07S822GB14-ND
8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S822GB14 541-RL07S822GB14-ND
Product Name RES 8.2K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers