Vishay Intertechnology, Inc. RES 820 OHM 1/4W 5% AXIAL RL07S821JBSL

Description
RES 820ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/4W 5% AXIAL - RL07S821JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/4W 5% AXIAL
RL07S821JBSL
RES 820 OHM 1/4W 5% AXIAL RL07S821JBSL
RES 820ohm 1/4W 5% AXIAL

RES 820ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S821JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S821JBSL-ND
Through Hole Resistors RL07S821JBSL-ND
820 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

820 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S821JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S821JBSL
Through Hole Resistors RL07S821JBSL
RES 820 OHM 1/4W 5% AXIAL

RES 820 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S821JBSL RL07S821JBSL-ND RL07S821JBSL
Product Name RES 820 OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details