Vishay Intertechnology, Inc. Through Hole Resistors RL07S821GBSL

Description
820 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
820 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S821GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S821GBSL-ND
Through Hole Resistors RL07S821GBSL-ND
820 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

820 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 820 OHM 1/4W 2% AXIAL - RL07S821GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/4W 2% AXIAL
RL07S821GBSL
RES 820 OHM 1/4W 2% AXIAL RL07S821GBSL
RES 820ohm 1/4W 2% AXIAL

RES 820ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S821GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S821GBSL
Through Hole Resistors RL07S821GBSL
RES 820 OHM 1/4W 2% AXIAL

RES 820 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S821GBSL-ND RL07S821GBSL RL07S821GBSL
Product Name Through Hole Resistors RES 820 OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers