Vishay Intertechnology, Inc. Res Metal Film 82 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S820GR36

Description
Res Metal Film 82 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 82 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 82 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - RL07S820GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 82 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
RL07S820GR36
Res Metal Film 82 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S820GR36
Res Metal Film 82 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 82 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL07S820GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S820GR36-ND
Through Hole Resistors RL07S820GR36-ND
82 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S820GR36 RL07S820GR36-ND
Product Name Res Metal Film 82 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details