82 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 82ohm 1/4W 2% AXIAL
RES 82 OHM 1/4W 2% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RL07S820GBSL-ND | RL07S820GBSL | RL07S820GBSL |
| Product Name | Through Hole Resistors | RES 82 OHM 1/4W 2% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 82 ohms | 82 ohms | 82 ohms |