Vishay Intertechnology, Inc. RES 82 OHM 1/4W 2% AXIAL RL07S820GB14

Description
RES 82ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1/4W 2% AXIAL - RL07S820GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1/4W 2% AXIAL
RL07S820GB14
RES 82 OHM 1/4W 2% AXIAL RL07S820GB14
RES 82ohm 1/4W 2% AXIAL

RES 82ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S820GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S820GB14-ND
Through Hole Resistors 541-RL07S820GB14-ND
82 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S820GB14 541-RL07S820GB14-ND
Product Name RES 82 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers