Vishay Intertechnology, Inc. Through Hole Resistors RL07S753GBSL

Description
75 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S753GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S753GBSL-ND
Through Hole Resistors RL07S753GBSL-ND
75 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 75K OHM 1/4W 2% AXIAL - RL07S753GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/4W 2% AXIAL
RL07S753GBSL
RES 75K OHM 1/4W 2% AXIAL RL07S753GBSL
RES 75Kohm 1/4W 2% AXIAL

RES 75Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S753GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S753GBSL
Through Hole Resistors RL07S753GBSL
RES 75K OHM 1/4W 2% AXIAL

RES 75K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S753GBSL-ND RL07S753GBSL RL07S753GBSL
Product Name Through Hole Resistors RES 75K OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details