Vishay Intertechnology, Inc. RES 750 OHM 1/4W 2% AXIAL RL07S751GRSL

Description
RES 750ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/4W 2% AXIAL - RL07S751GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/4W 2% AXIAL
RL07S751GRSL
RES 750 OHM 1/4W 2% AXIAL RL07S751GRSL
RES 750ohm 1/4W 2% AXIAL

RES 750ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S751GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S751GRSL-ND
Through Hole Resistors RL07S751GRSL-ND
750 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S751GRSL RL07S751GRSL-ND
Product Name RES 750 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details