Vishay Intertechnology, Inc. Through Hole Resistors RL07S750JBSL

Description
75 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S750JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S750JBSL-ND
Through Hole Resistors RL07S750JBSL-ND
75 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 75 OHM 1/4W 5% AXIAL - RL07S750JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/4W 5% AXIAL
RL07S750JBSL
RES 75 OHM 1/4W 5% AXIAL RL07S750JBSL
RES 75ohm 1/4W 5% AXIAL

RES 75ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S750JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S750JBSL
Through Hole Resistors RL07S750JBSL
RES 75 OHM 1/4W 5% AXIAL

RES 75 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S750JBSL-ND RL07S750JBSL RL07S750JBSL
Product Name Through Hole Resistors RES 75 OHM 1/4W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details