Vishay Intertechnology, Inc. RES 75 OHM 1/4W 2% AXIAL RL07S750GRE6

Description
RES 75ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/4W 2% AXIAL - RL07S750GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/4W 2% AXIAL
RL07S750GRE6
RES 75 OHM 1/4W 2% AXIAL RL07S750GRE6
RES 75ohm 1/4W 2% AXIAL

RES 75ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S750GRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S750GRE6CT-ND
Through Hole Resistors 541-RL07S750GRE6CT-ND
RES 75 OHM 1/4W 2% AXIAL

RES 75 OHM 1/4W 2% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RL07S750GRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S750GRE6TR-ND
Through Hole Resistors 541-RL07S750GRE6TR-ND
75 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S750GRE6 541-RL07S750GRE6CT-ND
Product Name RES 75 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers