Vishay Intertechnology, Inc. RES 680K OHM 1/4W 5% AXIAL RL07S684JB14

Description
RES 680Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/4W 5% AXIAL - RL07S684JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/4W 5% AXIAL
RL07S684JB14
RES 680K OHM 1/4W 5% AXIAL RL07S684JB14
RES 680Kohm 1/4W 5% AXIAL

RES 680Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S684JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S684JB14-ND
Through Hole Resistors RL07S684JB14-ND
680 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

680 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S684JB14 RL07S684JB14-ND
Product Name RES 680K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details