Vishay Intertechnology, Inc. RES 68K OHM 1/4W 5% AXIAL RL07S683JB14

Description
RES 68Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/4W 5% AXIAL - RL07S683JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/4W 5% AXIAL
RL07S683JB14
RES 68K OHM 1/4W 5% AXIAL RL07S683JB14
RES 68Kohm 1/4W 5% AXIAL

RES 68Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S683JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S683JB14-ND
Through Hole Resistors RL07S683JB14-ND
68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S683JB14 RL07S683JB14-ND
Product Name RES 68K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details