Vishay Intertechnology, Inc. RES 680 OHM 1/4W 2% AXIAL RL07S681GRSL

Description
RES 680ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/4W 2% AXIAL - RL07S681GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/4W 2% AXIAL
RL07S681GRSL
RES 680 OHM 1/4W 2% AXIAL RL07S681GRSL
RES 680ohm 1/4W 2% AXIAL

RES 680ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S681GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S681GRSL-ND
Through Hole Resistors RL07S681GRSL-ND
680 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

680 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S681GRSL RL07S681GRSL-ND
Product Name RES 680 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers