Vishay Intertechnology, Inc. Res Metal Film 6.2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S622GR36

Description
Res Metal Film 6.2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 6.2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - RL07S622GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
RL07S622GR36
Res Metal Film 6.2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R RL07S622GR36
Res Metal Film 6.2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 6.2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL07S622GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S622GR36-ND
Through Hole Resistors RL07S622GR36-ND
6.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S622GR36 RL07S622GR36-ND
Product Name Res Metal Film 6.2K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details