Vishay Intertechnology, Inc. RES 620 OHM 1/4W 5% AXIAL RL07S621JRSL

Description
RES 620ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 620ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/4W 5% AXIAL - RL07S621JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/4W 5% AXIAL
RL07S621JRSL
RES 620 OHM 1/4W 5% AXIAL RL07S621JRSL
RES 620ohm 1/4W 5% AXIAL

RES 620ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S621JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S621JRSL-ND
Through Hole Resistors RL07S621JRSL-ND
620 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

620 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S621JRSL RL07S621JRSL-ND
Product Name RES 620 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers