Vishay Intertechnology, Inc. RES 620 OHM 1/4W 5% AXIAL RL07S621JBSL

Description
RES 620ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 620ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/4W 5% AXIAL - RL07S621JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/4W 5% AXIAL
RL07S621JBSL
RES 620 OHM 1/4W 5% AXIAL RL07S621JBSL
RES 620ohm 1/4W 5% AXIAL

RES 620ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S621JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S621JBSL-ND
Through Hole Resistors RL07S621JBSL-ND
620 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

620 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S621JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S621JBSL
Through Hole Resistors RL07S621JBSL
RES 620 OHM 1/4W 5% AXIAL

RES 620 OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S621JBSL RL07S621JBSL-ND RL07S621JBSL
Product Name RES 620 OHM 1/4W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 620 ohms 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details