Vishay Intertechnology, Inc. RES 620 OHM 1/4W 5% AXIAL RL07S621JB14

Description
RES 620ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 620ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/4W 5% AXIAL - RL07S621JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/4W 5% AXIAL
RL07S621JB14
RES 620 OHM 1/4W 5% AXIAL RL07S621JB14
RES 620ohm 1/4W 5% AXIAL

RES 620ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S621JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S621JB14-ND
Through Hole Resistors RL07S621JB14-ND
620 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

620 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S621JB14 RL07S621JB14-ND
Product Name RES 620 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details