Vishay Intertechnology, Inc. Through Hole Resistors RL07S621GB14

Description
620 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
620 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RL07S621GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S621GB14-ND
Through Hole Resistors 541-RL07S621GB14-ND
620 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

620 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/4W,620,2%,T00,BULK - RL07S621GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,620,2%,T00,BULK
RL07S621GB14
METAL FILM,1/4W,620,2%,T00,BULK RL07S621GB14
METAL FILM,1/4W,620,2%,T00 ,BULK

METAL FILM,1/4W,620,2%,T00,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RL07S621GB14-ND RL07S621GB14
Product Name Through Hole Resistors METAL FILM,1/4W,620,2%,T00,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details