Vishay Intertechnology, Inc. RES 62 OHM 1/4W 2% AXIAL RL07S620GBSL

Description
RES 62ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 62ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1/4W 2% AXIAL - RL07S620GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/4W 2% AXIAL
RL07S620GBSL
RES 62 OHM 1/4W 2% AXIAL RL07S620GBSL
RES 62ohm 1/4W 2% AXIAL

RES 62ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S620GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S620GBSL-ND
Through Hole Resistors RL07S620GBSL-ND
62 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

62 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S620GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S620GBSL
Through Hole Resistors RL07S620GBSL
RES 62 OHM 1/4W 2% AXIAL

RES 62 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S620GBSL RL07S620GBSL-ND RL07S620GBSL
Product Name RES 62 OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 62 ohms 62 ohms 62 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details