Vishay Intertechnology, Inc. RES 62 OHM 1/4W 2% AXIAL RL07S620GB14

Description
RES 62ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 62ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1/4W 2% AXIAL - RL07S620GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/4W 2% AXIAL
RL07S620GB14
RES 62 OHM 1/4W 2% AXIAL RL07S620GB14
RES 62ohm 1/4W 2% AXIAL

RES 62ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S620GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S620GB14-ND
Through Hole Resistors RL07S620GB14-ND
62 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

62 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S620GB14 RL07S620GB14-ND
Product Name RES 62 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62 ohms 62 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details