Vishay Intertechnology, Inc. Through Hole Resistors RL07S563GBSL

Description
56 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL07S563GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S563GBSL-ND
Through Hole Resistors RL07S563GBSL-ND
56 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 56K OHM 1/4W 2% AXIAL - RL07S563GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/4W 2% AXIAL
RL07S563GBSL
RES 56K OHM 1/4W 2% AXIAL RL07S563GBSL
RES 56Kohm 1/4W 2% AXIAL

RES 56Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S563GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S563GBSL
Through Hole Resistors RL07S563GBSL
RES 56K OHM 1/4W 2% AXIAL

RES 56K OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S563GBSL-ND RL07S563GBSL RL07S563GBSL
Product Name Through Hole Resistors RES 56K OHM 1/4W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details